Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
D Sub Shell Size | DE |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M85049/48-1-1?
Additional datasheets, footprints and schematics for M85049/48-1-1 are listed on our Part Details page. You can also find images and similar parts to M85049/48-1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/48-1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/48-1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/48-1-1 fall under?
The M85049/48-1-1 is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to M85049/48-1-1 when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/48-1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/48-1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/48-1-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for M85049/48-1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/48-1-1 often in real-time on the comparison pages.
What if I can't find stock of M85049/48-1-1?
You can fill out our help required form which you can use to request a quote for M85049/48-1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.