Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$56.00
|
61
in stock
|
Buy Now | |
Electro Enterprises
from US$41.61
|
109
in stock
|
Buy Now | |
element14
from US$46.67
|
61
in stock
|
Buy Now | |
Farnell
from US$59.40
|
61
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$56.52
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$56.52
|
4
in stock
|
Buy Now | |
Avnet America
from US$155.02
|
-
|
Buy Now | |
RS Americas
from US$60.24
|
-
|
Buy Now |
Accessory Type | Non-Environmental EMI/RFI Backshell |
---|---|
For Use With | MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series III Connectors |
Connector Shell Size | 12 |
Cable Exit Angle | 180° |
RoHS Compliant | No |
Strain Relief Clamp, Size 7/12, Alum | Newark Electronics |
STRAIN RELIEF CLAMP, SIZE 7 / 12, ALUM | element14 |
Backshell | Heilind Electronics Asia |
Backshells, Non Env-EMI/RFI, STR, CAD | Amphenol Pcd M85049/25-13W | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ADAPTER | Avnet America |
Where can I find additional details, specifications and documents for a M85049/25-13W.?
Additional datasheets, footprints and schematics for M85049/25-13W. are listed on our Part Details page. You can also find images and similar parts to M85049/25-13W. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/25-13W. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/25-13W. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/25-13W. fall under?
The M85049/25-13W. is listed under Connectors > Connector Tools & Accessories > Backshells.
Can I view similar or alternative parts?
You can view similar parts to M85049/25-13W. when available in the Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/25-13W. you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/25-13W. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/25-13W. have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for M85049/25-13W..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/25-13W. often in real-time on the comparison pages.
What if I can't find stock of M85049/25-13W.?
You can fill out our help required form which you can use to request a quote for M85049/25-13W. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.