Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.18
|
No stock
|
Buy Now | |
Electro Enterprises
from US$1.37
|
15,565
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.67
|
908
in stock
|
Buy Now | |
Heilind Electronics
from US$14.67
|
302
in stock
|
Buy Now | |
WireMasters
-
|
50
in stock
|
Buy Now | |
RS
from US$7.18
|
-
|
Buy Now | |
Newark Electronics
from US$2.80
|
-
|
Buy Now | |
Avnet America
from US$20.45
|
-
|
Buy Now | |
RS Americas
from US$17.86
|
-
|
Buy Now | |
element14
from US$10.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Tie Material | Stainless Steel |
---|---|
Cable Tie Length | 206.4mm |
Cable Tie Width | 3.05mm |
Cable Bundle Diameter Max | - |
Tensile Strength Pounds | - |
Tensile Strength N/m | - |
Product Range | - |
Band Strap, Size 7 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | AS85049 Series |
RoHS: | Compliant |
Accessory Type | Band Strap |
---|---|
For Use With | M85049/88 Circular Shrink Boot Adapter |
Product Range | AS85049 Series |
Cable Tie Length | 206.4mm |
Cable Tie Material | Stainless Steel |
Cable Tie Width | 3.05mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
QPL METAL BAND, ,UNFINISHED A850491287 | Heilind Electronics Asia |
Shield termination band | RS |
Backshells, Size ,QPL Metal Band, ,Unfinished | Amphenol Pcd M85049/128-7 | RS Americas |
Circular Connector Clamp, 8, Stainless Steel, M85049, M85049 Circular Connectors | Avnet Abacus |
Where can I find additional details, specifications and documents for a M85049/128-7?
Additional datasheets, footprints and schematics for M85049/128-7 are listed on our Part Details page. You can also find images and similar parts to M85049/128-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/128-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/128-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/128-7 fall under?
The M85049/128-7 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to M85049/128-7 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/128-7 you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/128-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/128-7 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, Heilind Electronics, WireMasters and RS have stock available or on a lead time for M85049/128-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/128-7 often in real-time on the comparison pages.
What if I can't find stock of M85049/128-7?
You can fill out our help required form which you can use to request a quote for M85049/128-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.