Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.92
|
No stock
|
Buy Now | |
Electro Enterprises
from US$1.86
|
4,986
in stock
|
Buy Now | |
RS
from US$7.92
|
13
in stock
|
Buy Now | |
Heilind Electronics
-
|
5,064
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,182
in stock
|
Buy Now | |
Newark Electronics
from US$6.16
|
-
|
Buy Now | |
Avnet America
from US$24.24
|
-
|
Buy Now | |
RS Americas
from US$11.61
|
-
|
Buy Now | |
element14
from US$4.68
|
-
|
Buy Now | |
TTI Europe
from US$7.86
|
-
|
Buy Now |
Cable Tie Material | Stainless Steel |
---|---|
Cable Tie Length | - |
Cable Tie Width | 6.35mm |
Cable Bundle Diameter Max | 44.45mm |
Tensile Strength Pounds | - |
Tensile Strength N/m | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Shield termination band | RS |
Shield Band, Flat/Pre Coiled, 0.15" Rohs Compliant: Yes |Amphenol Ltd M85049/128-4 | Newark Electronics |
Backshells, Size ,QPL Metal Band, ,Unfinished | Amphenol Pcd M85049/128-4 | RS Americas |
BACKSHELL SZ 12 | TTI Europe |
Where can I find additional details, specifications and documents for a M85049/128-4?
Additional datasheets, footprints and schematics for M85049/128-4 are listed on our Part Details page. You can also find images and similar parts to M85049/128-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/128-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/128-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/128-4 fall under?
The M85049/128-4 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to M85049/128-4 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/128-4 you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/128-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/128-4 have stock available?
Authorised distributors including Electro Enterprises, RS, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for M85049/128-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/128-4 often in real-time on the comparison pages.
What if I can't find stock of M85049/128-4?
You can fill out our help required form which you can use to request a quote for M85049/128-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.