Status: | Unknown |
---|---|
Series: | AS85049/69 Series |
RoHS: | Unknown |
Prices starting from US$6.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.38
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$55.54
|
287
in stock
|
Buy Now | |
PEI-Genesis
from US$6.36
|
237
in stock
|
Buy Now | |
Powell Electronics
from US$202.91
|
173
in stock
|
Buy Now | |
Electro Enterprises
from US$7.34
|
164
in stock
|
Buy Now | |
Rapid Electronics
from US$19.40
|
84
in stock
|
Buy Now | |
Chip One Stop
from US$43.30
|
84
in stock
|
Buy Now | |
element14
from US$12.06
|
16
in stock
|
Buy Now | |
RS
from US$16.76
|
5
in stock
|
Buy Now | |
RS Americas
from US$13.58
|
-
|
Buy Now | |
TTI Europe
from US$8.49
|
-
|
Buy Now |
Connector Shell Size | 9 |
---|---|
Cable Diameter Max | 6.4mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/69 Series |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connector |Glenair M85049/69-9A | Newark Electronics |
Connector Accessory Shrink Boot Adapter | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shrink Boot Adapter |
---|---|
For Use With | MIL-DTL-38999 Series III & IV Circular Connectors |
38999S3 STRT SHRK BLK ANOD | PEI-Genesis |
BACKSHELL, SIZE 9, 19.05MM | element14 |
Shrink Boot Adaptor,180°, SZ 09,Black An | RS |
Backshells, Shrink Boot, STR, Anod. Bk | Amphenol Pcd M85049/69-9A | RS Americas |
BACKSHELL SZ 09 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a M85049/69-9A?
Additional datasheets, footprints and schematics for M85049/69-9A are listed on our Part Details page. You can also find images and similar parts to M85049/69-9A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/69-9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/69-9A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/69-9A fall under?
The M85049/69-9A is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/69-9A when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/69-9A you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/69-9A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/69-9A have stock available?
Authorised distributors including Newark Electronics, PEI-Genesis, Powell Electronics, Electro Enterprises and Rapid Electronics have stock available or on a lead time for M85049/69-9A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/69-9A often in real-time on the comparison pages.
What if I can't find stock of M85049/69-9A?
You can fill out our help required form which you can use to request a quote for M85049/69-9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.