Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CONNECTOR TYPE | SOLDER SLEEVE |
---|---|
PRODUCT RANGE | S01 SERIES SERIES |
INSULATOR COLOUR | BLUE |
INSULATOR MATERIAL | PVDF (POLYVINYLIDENE FLUORIDE) |
COLOUR | TRANSPARENT BLUE |
SIZE | 0.750/0.255 |
RoHS Compliant | NO |
Terminal, Solder Sleeve, 5.95Mm, Blue | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Solder Sleeve | WireMasters |
Where can I find additional details, specifications and documents for a M83519/1-4?
Additional datasheets, footprints and schematics for M83519/1-4 are listed on our Part Details page. You can also find images and similar parts to M83519/1-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M83519/1-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M83519/1-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M83519/1-4 fall under?
The M83519/1-4 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to M83519/1-4 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M83519/1-4 you can contact the distributor directly for product support, shipping queries etc.
Is the M83519/1-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M83519/1-4 have stock available?
Authorised distributors including Electro Enterprises, WireMasters and Newark Electronics have stock available or on a lead time for M83519/1-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M83519/1-4 often in real-time on the comparison pages.
What if I can't find stock of M83519/1-4?
You can fill out our help required form which you can use to request a quote for M83519/1-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.