Status: | Unknown |
---|---|
Series: | MDM Series |
RoHS: | Unknown |
Prices starting from US$7.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.06
|
8
in stock
|
Buy Now | |
Avnet America
from US$168.75
|
1,220
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$29.91
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$8.66
|
402
in stock
|
Buy Now | |
Rapid Electronics
from US$12.92
|
340
in stock
|
Buy Now | |
Chip One Stop
from US$9.97
|
340
in stock
|
Buy Now | |
TTI Europe
from US$8.41
|
248
in stock
|
Buy Now | |
Heilind Electronics
from US$29.91
|
141
in stock
|
Buy Now | |
RS Americas
from US$13.36
|
-
|
Buy Now | |
element14
from US$16.33
|
-
|
Buy Now | |
Electro Enterprises
from US$7.52
|
-
|
Buy Now | |
Distrelec
from US$14.56
|
-
|
Buy Now | |
Farnell
from US$19.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MDM Series |
---|---|
Screw Length | 12.06mm |
Thread Size - Metric | - |
Thread Size - Imperial | 2-56 |
Accessory Type | Jack Post |
For Use With | MDM Micro-D Connectors |
MIL Spec | MIL-C-83513/5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Screw Length | 12.07mm |
---|---|
Thread Size - Imperial | 2-56 UNC-2A |
RoHS Compliant | Yes |
D Sub Jack Screw, 2-56 Unc | Newark Electronics |
D-Sub Tools&Hardware S96-0002-0009=P JPOST ASSY | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | MDM Series |
RoHS: | Unknown |
Product Range | MDM Series |
---|---|
Screw Length | 12.06mm |
Thread Size - Imperial | 2-56 |
The Glenair family of TwistPin equipped Micro-D subminiature connectors offer outstanding mating performance durability and minimal contact resistance. Glenair Micro-D Connectors feature high-density micro TwistPin contacts set on .050 centers in arrange | Heilind Electronics Asia |
MICRO D | TTI Europe |
Connector Accessories Jackpost Kit for Micro-D MIL-DTL-83513 Connectors Shell Size 9 to 69 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M83513/05-07?
Additional datasheets, footprints and schematics for M83513/05-07 are listed on our Part Details page. You can also find images and similar parts to M83513/05-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M83513/05-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M83513/05-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M83513/05-07 fall under?
The M83513/05-07 is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to M83513/05-07 when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M83513/05-07 you can contact the distributor directly for product support, shipping queries etc.
Is the M83513/05-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M83513/05-07 have stock available?
Authorised distributors including Avnet America, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for M83513/05-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M83513/05-07 often in real-time on the comparison pages.
What if I can't find stock of M83513/05-07?
You can fill out our help required form which you can use to request a quote for M83513/05-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.