Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$133.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$210.53
|
30
in stock
|
Buy Now | |
PEI-Genesis
from US$151.11
|
48
in stock
|
Buy Now | |
Electro Enterprises
from US$152.33
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
11
in stock
|
Buy Now | |
Heilind Electronics
-
|
3
in stock
|
Buy Now | |
Avnet America
from US$133.32
|
-
|
Buy Now | |
TTI Europe
from US$981.37
|
-
|
Buy Now |
Cable Assembly Coaxial 0.914m 26AWG 51 POS D-Sub SKT Crimp | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector to Connector | Micro-D Receptacle to Free End |
---|---|
No. of Positions | 51Positions |
Cable Length - Imperial | 36" |
Cable Length - Metric | 914mm |
Jacket Color | Multi-colored |
The Glenair family of TwistPin equipped Micro-D subminiature connectors offer outstanding mating performance durability and minimal contact resistance. Glenair Micro-D Connectors feature high-density micro TwistPin contacts set on .050 centers in arrange | Heilind Electronics Asia |
MICRO D | TTI Europe |
Where can I find additional details, specifications and documents for a M8351304G04N?
Additional datasheets, footprints and schematics for M8351304G04N are listed on our Part Details page. You can also find images and similar parts to M8351304G04N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M8351304G04N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M8351304G04N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M8351304G04N fall under?
The M8351304G04N is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to M8351304G04N when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M8351304G04N you can contact the distributor directly for product support, shipping queries etc.
Is the M8351304G04N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M8351304G04N have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Electro Enterprises, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for M8351304G04N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M8351304G04N often in real-time on the comparison pages.
What if I can't find stock of M8351304G04N?
You can fill out our help required form which you can use to request a quote for M8351304G04N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.