Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$184.53
Status: | Unknown |
---|---|
Series: | MIL-DTL-83513/04 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Receptacle |
Product Range | MIL-DTL-83513/04 Series |
Contact Termination Type | Crimp |
RoHS Compliant | NA |
Connector |Glenair M83513/04-F09N | Newark Electronics |
The Glenair family of TwistPin equipped Micro-D subminiature connectors offer outstanding mating performance durability and minimal contact resistance. Glenair Micro-D Connectors feature high-density micro TwistPin contacts set on .050 centers in arrange | Heilind Electronics Asia |
Cable Assembly Hook-up Wire 0.45m 26AWG 37 POS D-Sub SKT Crimp | Avnet America |
87W6517 | element14 |
Where can I find additional details, specifications and documents for a M8351304F09N?
Additional datasheets, footprints and schematics for M8351304F09N are listed on our Part Details page. You can also find images and similar parts to M8351304F09N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M8351304F09N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M8351304F09N price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M8351304F09N you can contact the distributor directly for product support, shipping queries etc.
Is the M8351304F09N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M8351304F09N have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics Asia, Heilind Electronics, Avnet America and element14 have stock available or on a lead time for M8351304F09N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M8351304F09N often in real-time on the comparison pages.
What if I can't find stock of M8351304F09N?
You can fill out our help required form which you can use to request a quote for M8351304F09N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.