Status: | Unknown |
---|---|
Series: | MIL-DTL-83513/04 Series |
RoHS: | Unknown |
No. of Contacts | 21Contacts |
---|---|
Gender | Receptacle |
Product Range | MIL-DTL-83513/04 Series |
Contact Termination Type | Crimp |
RoHS Compliant | NA |
Connector |Glenair M83513/04-C09N | Newark Electronics |
Cable Assembly Hook-up Wire 0.45m 26AWG 21 POS D-Sub SKT Crimp | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M83513/04-C09N?
Additional datasheets, footprints and schematics for M83513/04-C09N are listed on our Part Details page. You can also find images and similar parts to M83513/04-C09N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M83513/04-C09N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M83513/04-C09N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M83513/04-C09N fall under?
The M83513/04-C09N is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to M83513/04-C09N when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M83513/04-C09N you can contact the distributor directly for product support, shipping queries etc.
Is the M83513/04-C09N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M83513/04-C09N have stock available?
Authorised distributors including Newark Electronics, Avnet America, Electro Enterprises and Distrelec have stock available or on a lead time for M83513/04-C09N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M83513/04-C09N often in real-time on the comparison pages.
What if I can't find stock of M83513/04-C09N?
You can fill out our help required form which you can use to request a quote for M83513/04-C09N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.