Status: | Unknown |
---|---|
Series: | MIL-DTL-83513/04 Series |
RoHS: | Unknown |
Prices starting from US$19.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$19.95
|
30
in stock
|
Buy Now | |
Electro Enterprises
from US$35.78
|
155
in stock
|
Buy Now | |
TTI Europe
from US$65.45
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$56.26
|
11
in stock
|
Buy Now | |
PEI-Genesis
from US$32.14
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$56.26
|
3
in stock
|
Buy Now | |
Avnet America
from US$30.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Product Range | MIL-DTL-83513/04 Series |
Contact Termination Type | Crimp |
RoHS Compliant | NA |
Cable Assembly Insulated Hook-up Wire 0.457m 26AWG 9POS Micro D-Sub RCP | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Cable Assembly Coaxial 0.457m 26AWG 9 POS D-Sub SKT Crimp | Avnet America |
Where can I find additional details, specifications and documents for a M83513/04-A03C?
Additional datasheets, footprints and schematics for M83513/04-A03C are listed on our Part Details page. You can also find images and similar parts to M83513/04-A03C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M83513/04-A03C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M83513/04-A03C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M83513/04-A03C fall under?
The M83513/04-A03C is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to M83513/04-A03C when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M83513/04-A03C you can contact the distributor directly for product support, shipping queries etc.
Is the M83513/04-A03C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M83513/04-A03C have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, Newark Electronics, Heilind Electronics Asia and PEI-Genesis have stock available or on a lead time for M83513/04-A03C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M83513/04-A03C often in real-time on the comparison pages.
What if I can't find stock of M83513/04-A03C?
You can fill out our help required form which you can use to request a quote for M83513/04-A03C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.