Status: | Unknown |
---|---|
Series: | MIL-DTL-83513/01 Series |
RoHS: | Unknown |
Prices starting from US$72.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$606.82
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$403.65
|
308
in stock
|
Buy Now | |
Electro Enterprises
from US$72.97
|
43
in stock
|
Buy Now | |
element14
from US$297.30
|
7
in stock
|
Buy Now | |
Farnell
from US$397.78
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$327.86
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$327.86
|
1
in stock
|
Buy Now | |
Avnet America
from US$333.89
|
-
|
Buy Now | |
TTI Europe
from US$1,106.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 100Contacts |
---|---|
Gender | Plug |
Product Range | MIL-DTL-83513/01 Series |
Contact Termination Type | Solder |
Connector Mounting | - |
Contact Plating | - |
Contact Material | - |
Connector |Glenair M83513/01-HN | Newark Electronics |
Conn D-Subminiature PIN 100 POS 2.54mm Solder Cup ST Panel Mount 100 Terminal 1 Port | Avnet America |
MICRO D | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M83513/01-HN?
Additional datasheets, footprints and schematics for M83513/01-HN are listed on our Part Details page. You can also find images and similar parts to M83513/01-HN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M83513/01-HN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M83513/01-HN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M83513/01-HN fall under?
The M83513/01-HN is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to M83513/01-HN when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M83513/01-HN you can contact the distributor directly for product support, shipping queries etc.
Is the M83513/01-HN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M83513/01-HN have stock available?
Authorised distributors including Newark Electronics, Electro Enterprises, RS, element14 and Farnell have stock available or on a lead time for M83513/01-HN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M83513/01-HN often in real-time on the comparison pages.
What if I can't find stock of M83513/01-HN?
You can fill out our help required form which you can use to request a quote for M83513/01-HN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.