Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.00
|
2
in stock
|
Buy Now | |
TTI Europe
from US$18.78
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$17.97
|
5
in stock
|
Buy Now | |
element14
from US$17.78
|
5
in stock
|
Buy Now | |
Farnell
from US$17.98
|
5
in stock
|
Buy Now | |
Future Electronics
from US$16.95
|
-
|
Buy Now | |
Symmetry Electronics
from US$20.00
|
-
|
Buy Now | |
Richardson RFPD
from US$17.33
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Ethertronics |
Silicon Core Number | M830120 |
Application Sub Type | Antenna |
Kit Contents | Demo Board M830120 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVB - EVALUATION BOARD | TTI Europe |
Demo Brd, 1.575Ghz Gps Savvi Antenna | Newark Electronics |
DEMO BRD, 1.575GHZ GPS SAVVI ANTENNA | element14 |
Evaluation board for GPS Antenna PN M830 | RS |
M830120-01 GPS/GLONASS Ceramic Antenna Demo Board | Future Electronics |
GPS (8x3x1.3) - Demo Board | Symmetry Electronics |
EVAL BOARD GPS ANTENNA M830120 | Rutronik |
Where can I find additional details, specifications and documents for a M830120-01?
Additional datasheets, footprints and schematics for M830120-01 are listed on our Part Details page. You can also find images and similar parts to M830120-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M830120-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M830120-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M830120-01 fall under?
The M830120-01 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to M830120-01 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M830120-01 you can contact the distributor directly for product support, shipping queries etc.
Is the M830120-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M830120-01 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for M830120-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M830120-01 often in real-time on the comparison pages.
What if I can't find stock of M830120-01?
You can fill out our help required form which you can use to request a quote for M830120-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.