M81824/1-3 Connectors by TE Connectivity

TERMINAL BUTT SPLICE CRIMP YELLOW

Status: Unknown
Series: Mini Seal Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Farnell
Farnell
from US$4.66
No stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$1.01
64,655
in stock
Buy Now
Logo for WireMasters
WireMasters
from US$1.35
6,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.38
1,000
in stock
Buy Now
Logo for element14
element14
from US$2.61
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Insulator Colour Yellow
Product Range Mini Seal Series
Wire Size AWG Min 16AWG
Wire Size AWG Max 12AWG
Conductor Area CSA 3.37mm²
Insulator Material PVDF (Polyvinylidene Fluoride)

Alternative Descriptions

Splice Terminal 12-16AWG 14.35mm Tin | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M81824/1-3?

Additional datasheets, footprints and schematics for M81824/1-3 are listed on our Part Details page. You can also find images and similar parts to M81824/1-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M81824/1-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M81824/1-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M81824/1-3 fall under?

The M81824/1-3 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to M81824/1-3 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M81824/1-3 you can contact the distributor directly for product support, shipping queries etc.

Is the M81824/1-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M81824/1-3 have stock available?

Authorised distributors including Electro Enterprises, WireMasters, Newark Electronics, element14 and Farnell have stock available or on a lead time for M81824/1-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M81824/1-3 often in real-time on the comparison pages.

What if I can't find stock of M81824/1-3?

You can fill out our help required form which you can use to request a quote for M81824/1-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay