Status: | Unknown |
---|---|
Series: | Mini Seal Series |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.59
|
No stock
|
Buy Now | |
Electro Enterprises
from US$0.88
|
7,558
in stock
|
Buy Now | |
WireMasters
from US$1.27
|
7,322
in stock
|
Buy Now | |
Newark Electronics
from US$6.82
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$37.48
|
186
in stock
|
Buy Now | |
Heilind Electronics
from US$37.48
|
62
in stock
|
Buy Now | |
element14
from US$2.70
|
-
|
Buy Now |
Insulator Colour | Blue |
---|---|
Product Range | Mini Seal Series |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.34mm² |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a M81824/1-2?
Additional datasheets, footprints and schematics for M81824/1-2 are listed on our Part Details page. You can also find images and similar parts to M81824/1-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M81824/1-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M81824/1-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M81824/1-2 fall under?
The M81824/1-2 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to M81824/1-2 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M81824/1-2 you can contact the distributor directly for product support, shipping queries etc.
Is the M81824/1-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M81824/1-2 have stock available?
Authorised distributors including Electro Enterprises, WireMasters, Newark Electronics, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for M81824/1-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M81824/1-2 often in real-time on the comparison pages.
What if I can't find stock of M81824/1-2?
You can fill out our help required form which you can use to request a quote for M81824/1-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.