Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 10Contacts |
No. of Rows | 2 Row |
Gender | Plug |
Rectangular Shell Size | - |
Contact Gender | Pin |
Contact Termination Type | - |
Contact Material | Copper Alloy |
Rectangular Insert, 10Pos, Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a M81714/2-DB1?
Additional datasheets, footprints and schematics for M81714/2-DB1 are listed on our Part Details page. You can also find images and similar parts to M81714/2-DB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M81714/2-DB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M81714/2-DB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M81714/2-DB1 fall under?
The M81714/2-DB1 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to M81714/2-DB1 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M81714/2-DB1 you can contact the distributor directly for product support, shipping queries etc.
Is the M81714/2-DB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M81714/2-DB1 have stock available?
Authorised distributors including WireMasters, element14, Farnell and Newark Electronics have stock available or on a lead time for M81714/2-DB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M81714/2-DB1 often in real-time on the comparison pages.
What if I can't find stock of M81714/2-DB1?
You can fill out our help required form which you can use to request a quote for M81714/2-DB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.