M81044/9-24-9 Cable by TE Connectivity

HOOK-UP WIRE 24AWG WHITE 100M

Status: Unknown
Series: Spec 44 series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$63.99
No stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.08
6,797
in stock
Buy Now
Logo for element14
element14
from US$70.81
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.72
-
Buy Now

Specifications

Jacket Material PVDF
Jacket Colour White
Wire Gauge 24AWG
Conductor Area CSA -
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 19 x 36AWG
Voltage Rating 600V
Conductor Material Tinned Copper
External Diameter 1.37mm
Approval Specification -
Product Range Spec 44 series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

81044/9-24-9 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M81044/9-24-9?

Additional datasheets, footprints and schematics for M81044/9-24-9 are listed on our Part Details page. You can also find images and similar parts to M81044/9-24-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M81044/9-24-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M81044/9-24-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M81044/9-24-9 fall under?

The M81044/9-24-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to M81044/9-24-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M81044/9-24-9 you can contact the distributor directly for product support, shipping queries etc.

Is the M81044/9-24-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M81044/9-24-9 have stock available?

Authorised distributors including Electro Enterprises, element14, TTI Europe and Farnell have stock available or on a lead time for M81044/9-24-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M81044/9-24-9 often in real-time on the comparison pages.

What if I can't find stock of M81044/9-24-9?

You can fill out our help required form which you can use to request a quote for M81044/9-24-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay