Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Strap |
---|---|
For Use With | Harwin 2mm DATAMATE PC Board Connectors |
No. of Positions | - |
Strain Relief Material | Brass |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Strain Relief, Strain Relief Strap, Harwin 2Mm Datamate Pc Board Connectors, Brass Rohs Compliant: Yes |Harwin M80-0030006 | Newark Electronics |
STRAIN RELIEF, FOR DATAMATE | element14 |
DATAMATE RETAINING STRAP | TTI Europe |
Datamate L-Tek Strain Relief Strap, tin | Avnet Abacus |
Where can I find additional details, specifications and documents for a M80-0030006?
Additional datasheets, footprints and schematics for M80-0030006 are listed on our Part Details page. You can also find images and similar parts to M80-0030006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M80-0030006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M80-0030006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M80-0030006 fall under?
The M80-0030006 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to M80-0030006 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M80-0030006 you can contact the distributor directly for product support, shipping queries etc.
Is the M80-0030006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M80-0030006 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for M80-0030006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M80-0030006 often in real-time on the comparison pages.
What if I can't find stock of M80-0030006?
You can fill out our help required form which you can use to request a quote for M80-0030006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.