Status: | Unknown |
---|---|
Series: | Datamate M80 Series |
RoHS: | Unknown |
Connector Type A | RF Coaxial 2 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 5.9" |
Cable Length - Metric | 150mm |
Jacket Color | Natural |
Product Range | Datamate M80 Series |
RoHS Compliant | Yes |
Cable Assy, Wtb Rcpt-Free End, 2P | Newark Electronics |
CABLE ASSY, WTB RCPT-FREE END, 150MM | Farnell |
Where can I find additional details, specifications and documents for a M80-FC305F1-02-0150L?
Additional datasheets, footprints and schematics for M80-FC305F1-02-0150L are listed on our Part Details page. You can also find images and similar parts to M80-FC305F1-02-0150L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M80-FC305F1-02-0150L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M80-FC305F1-02-0150L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M80-FC305F1-02-0150L fall under?
The M80-FC305F1-02-0150L is listed under LED Lighting Components > LED Lighting Cables.
Can I view similar or alternative parts?
You can view similar parts to M80-FC305F1-02-0150L when available in the LED Lighting Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M80-FC305F1-02-0150L you can contact the distributor directly for product support, shipping queries etc.
Is the M80-FC305F1-02-0150L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M80-FC305F1-02-0150L have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M80-FC305F1-02-0150L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M80-FC305F1-02-0150L often in real-time on the comparison pages.
What if I can't find stock of M80-FC305F1-02-0150L?
You can fill out our help required form which you can use to request a quote for M80-FC305F1-02-0150L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.