M74VHC1GT00DFT2G Standard Logic by ON Semiconductor

Single 2-Input NAND Gate TTL level

Status: Unknown
Series: MC74VHC1GT00
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74VHC1GT00 is a single gate 2-input NAND fabricated with silicon gate CMOS technology. The internal circuit is composed of multiple stages, including a buffer output which provides high noise immunity and stable output. The device input is compatible with TTL-type input thresholds and the output has a full 5 V CMOS level output swing. The input protection circuitry on this device allows overvoltage tolerance on the input, allowing the device to be used as a logic-level translator from 3.0 VCMOS logic to 5.0 V CMOS Logic or from 1.8 V CMOS logic to 3.0 V CMOS Logic while operating at the high-voltage power supply. The MC74VHC1GT00 input structure provides protection whenvoltages up to 5.5 V are applied, regardless of the supply voltage. This allows the MC74VHC1GT00 to be used to interface 5 V circuits to 3 V circuits. The output structures also provide protection when VCC = 0 V. These input and output structures help prevent device destruction caused by supply voltage - input/output voltage mismatch, battery backup, hot insertion, etc.

Where to Buy

Prices starting from US$0.0334

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0334
1,255
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for element14
element14
from US$0.06
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

High Speed: tPD = 3.1ns (Typ) at VCC = 5V
Low Power Dissipation: ICC = 2m A (Max) at TA = 25°C
TTL-Compatible Inputs: VIL = 0.8V; VIH = 2.0V
CMOS-Compatible Outputs: VOH > 0.8VCC ; VOL < 0.1VCC @Load
Power Down Protection Provided on Inputs and Outputs
Balanced Propagation Delays
Pin and Function Compatible with Other Standard Logic Families
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

MISCELLANEOUS MOSFETS | Farnell
IC: digital | Transfer Multisort Elektronik
Ic,logic Gate,2-Input Nand,ahc/Vhc-Cmos,tssop,5Pin,plastic Rohs Compliant: Yes |Onsemi M74VHC1GT00DFT2G | Newark Electronics
NAND GATE, SINGLE, 2 I/P, SOT-353-5 | element14
NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M74VHC1GT00DFT2G?

Additional datasheets, footprints and schematics for M74VHC1GT00DFT2G are listed on our Part Details page. You can also find images and similar parts to M74VHC1GT00DFT2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M74VHC1GT00DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74VHC1GT00DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M74VHC1GT00DFT2G fall under?

The M74VHC1GT00DFT2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to M74VHC1GT00DFT2G when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M74VHC1GT00DFT2G you can contact the distributor directly for product support, shipping queries etc.

Is the M74VHC1GT00DFT2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for M74VHC1GT00DFT2G have stock available?

Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for M74VHC1GT00DFT2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M74VHC1GT00DFT2G often in real-time on the comparison pages.

What if I can't find stock of M74VHC1GT00DFT2G?

You can fill out our help required form which you can use to request a quote for M74VHC1GT00DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay