Status: | Unknown |
---|---|
Series: | MC74VHC1G132 |
RoHS: | Compliant |
High Speed: tPD = 3.6ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 1µA (Max) at TA = 25°C |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Pin and Function Compatible with Other Standard Logic Families |
Chip Complexity: FETs = <100 |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
2-Input NAND Gate w/ Schmitt Trigger Inputs | Micros |
Nand Gate Schmitt Trigger, Sot-353-5, Full Reel | Newark Electronics |
M74VHC1G132DFT1G,2-Input NAND Schmitt Trigger Logic Gate,2 to 5.5V,5-Pin SC-88A | ON Semiconductor M74VHC1G132DFT1G | RS Americas |
NAND SCHMITT TRIGGER, 2 I/P, SOT-353-5 | element14 |
Where can I find additional details, specifications and documents for a M74VHC1G132DFT1G?
Additional datasheets, footprints and schematics for M74VHC1G132DFT1G are listed on our Part Details page. You can also find images and similar parts to M74VHC1G132DFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M74VHC1G132DFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74VHC1G132DFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M74VHC1G132DFT1G fall under?
The M74VHC1G132DFT1G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to M74VHC1G132DFT1G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M74VHC1G132DFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the M74VHC1G132DFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for M74VHC1G132DFT1G have stock available?
Authorised distributors including Micros, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for M74VHC1G132DFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M74VHC1G132DFT1G often in real-time on the comparison pages.
What if I can't find stock of M74VHC1G132DFT1G?
You can fill out our help required form which you can use to request a quote for M74VHC1G132DFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.