Status: | Unknown |
---|---|
Series: | 74HCU04 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Logic Function | Inverter |
---|---|
No. of Elements | Hex |
No. of Inputs | 1Inputs |
No. of Pins | 14Pins |
Logic Case Style | DIP |
Product Range | 74HCU04 |
Logic IC Family | 74HCU |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
RoHS Compliant | Yes |
Hex Inverter, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a M74HCU04B1R?
Additional datasheets, footprints and schematics for M74HCU04B1R are listed on our Part Details page. You can also find images and similar parts to M74HCU04B1R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M74HCU04B1R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74HCU04B1R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M74HCU04B1R fall under?
The M74HCU04B1R is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to M74HCU04B1R when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M74HCU04B1R you can contact the distributor directly for product support, shipping queries etc.
Is the M74HCU04B1R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M74HCU04B1R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for M74HCU04B1R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M74HCU04B1R often in real-time on the comparison pages.
What if I can't find stock of M74HCU04B1R?
You can fill out our help required form which you can use to request a quote for M74HCU04B1R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.