M74HC14YTTR Gates by STMicroelectronics

Hex Schmitt Inverter

Status: Active
Series: M74HC14
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The M74HC14 is a high speed CMOS hex Schmitt inverter fabricated with silicon gate C 2 MOS technology. Pin configuration and functions are the same as those of the M74HC04 but all inputs have a 20 % V CC hysteresis level. This, together with the Schmitt trigger function, allows the device to be used on line receivers with slow rise/fall input signals. All inputs are equipped with protection circuits against static discharge and transient excess voltage.

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
2,756
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.48
2,756
in stock
Buy Now
Logo for element14
element14
from US$0.43
2,756
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
2,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now

Features

High speed: tPD = 12 ns (typ.) at VCC = 6 V
Low power dissipation: ICC = 1 μA (max.) at TA = 25 °C
High noise immunity: VH = 1.2 V (typ.) at VCC = 6 V
Symmetrical output impedance: |IOH| = IOL = 4 mA (min.)
Balanced propagation delays: tPLH ≃ tPHL
Wide operating voltage range: VCC (opr) = 2 to 6 V
Pin and function compatible with 74 series 14
ESD performance CDM: 1 kV HBM: 2 kV MM: 200 V
CDM: 1 kV
HBM: 2 kV
MM: 200 V

Alternative Descriptions

Inverter, 1 I/P, -40 To 125Deg C | Newark Electronics
SCHMITT TRIGGER INVERTER, 1I/P, 125DEG C | element14
Schmitt Trigger Inverter 6-Element CMOS 14-Pin TSSOP T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M74HC14YTTR?

Additional datasheets, footprints and schematics for M74HC14YTTR are listed on our Part Details page. You can also find images and similar parts to M74HC14YTTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M74HC14YTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74HC14YTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M74HC14YTTR fall under?

The M74HC14YTTR is listed under Automotive Logic ICs > Gates.

Can I view similar or alternative parts?

You can view similar parts to M74HC14YTTR when available in the Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M74HC14YTTR you can contact the distributor directly for product support, shipping queries etc.

Is the M74HC14YTTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for M74HC14YTTR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for M74HC14YTTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M74HC14YTTR often in real-time on the comparison pages.

What if I can't find stock of M74HC14YTTR?

You can fill out our help required form which you can use to request a quote for M74HC14YTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay