Status: | Unknown |
---|---|
Series: | 74HC04 |
RoHS: | Compliant |
No distributors results available
Logic Function | Inverter |
---|---|
No. of Elements | Hex |
No. of Inputs | 1Inputs |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Product Range | 74HC04 |
Logic IC Family | 74HC |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a M74HC04RM13TR?
Additional datasheets, footprints and schematics for M74HC04RM13TR are listed on our Part Details page. You can also find images and similar parts to M74HC04RM13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M74HC04RM13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74HC04RM13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M74HC04RM13TR fall under?
The M74HC04RM13TR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to M74HC04RM13TR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M74HC04RM13TR you can contact the distributor directly for product support, shipping queries etc.
Is the M74HC04RM13TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M74HC04RM13TR have stock available?
There is no stock from authorised distributors for M74HC04RM13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M74HC04RM13TR often in real-time on the comparison pages.
What if I can't find stock of M74HC04RM13TR?
You can fill out our help required form which you can use to request a quote for M74HC04RM13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.