Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Printer Ribbon |
---|---|
For Use With | BMP71 Thermal Transfer Printer |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 46m |
External Width | 50.8mm |
Height | 46m |
Ink Colour | Blue |
M71-R6900-BL Blue Label Printer Tape | Brady M71-R6900-BL | RS Americas |
CARTRIDGE TAPE | RS |
RIBBON, BLUE, BMP71 | element14 |
Printer Ribbon, 2 in. W x 150-ft L, Resin, Blue | Carlton-Bates |
M71-R6900-Bl/Roll Of 150 Feet |Brady M71-R6900-BL | Newark Electronics |
Where can I find additional details, specifications and documents for a M71-R6900-BL?
Additional datasheets, footprints and schematics for M71-R6900-BL are listed on our Part Details page. You can also find images and similar parts to M71-R6900-BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M71-R6900-BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M71-R6900-BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M71-R6900-BL fall under?
The M71-R6900-BL is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to M71-R6900-BL when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M71-R6900-BL you can contact the distributor directly for product support, shipping queries etc.
Is the M71-R6900-BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M71-R6900-BL have stock available?
Authorised distributors including RS Americas, RS, element14, Carlton-Bates and Farnell have stock available or on a lead time for M71-R6900-BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M71-R6900-BL often in real-time on the comparison pages.
What if I can't find stock of M71-R6900-BL?
You can fill out our help required form which you can use to request a quote for M71-R6900-BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.