Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.60
|
No stock
|
Buy Now |
Label Tape Type | Adhesive |
---|---|
Tape Length | 15.2m |
Tape Width | 12.7mm |
Tape Material | Vinyl |
Label Tape Colour | Yellow |
For Use With | Brady Labelizer Plus LabelLite VersaPrinter MiniMark PowerMark HandiMark Portable Label Makers |
Product Range | - |
Accessory Type | Label |
Body Material | Vinyl |
Colour | Yellow |
Marker Colour | Yellow |
Marker Material | Vinyl Film |
Material | Vinyl |
TAPE, VINYL, YELLOW, 12.7MM, 15.24M | Farnell |
Where can I find additional details, specifications and documents for a M71C-500-580-YL?
Additional datasheets, footprints and schematics for M71C-500-580-YL are listed on our Part Details page. You can also find images and similar parts to M71C-500-580-YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M71C-500-580-YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M71C-500-580-YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M71C-500-580-YL fall under?
The M71C-500-580-YL is listed under Cable Wire & Cable Assemblies > Cable Management > Cable & Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to M71C-500-580-YL when available in the Cable & Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M71C-500-580-YL you can contact the distributor directly for product support, shipping queries etc.
Is the M71C-500-580-YL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M71C-500-580-YL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for M71C-500-580-YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M71C-500-580-YL often in real-time on the comparison pages.
What if I can't find stock of M71C-500-580-YL?
You can fill out our help required form which you can use to request a quote for M71C-500-580-YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.