Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 12.7mm x 19.05mm |
Marker Material | Vinyl |
Marker Colour | White |
Accessory Type | Label |
Colour | White |
RoHS Compliant | Yes |
Label, Wire Marker, White, Matte | Carlton-Bates |
Label, Self Laminating, 0.5X0.75In 500Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a M71-11-427?
Additional datasheets, footprints and schematics for M71-11-427 are listed on our Part Details page. You can also find images and similar parts to M71-11-427 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M71-11-427 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M71-11-427 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M71-11-427 fall under?
The M71-11-427 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to M71-11-427 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M71-11-427 you can contact the distributor directly for product support, shipping queries etc.
Is the M71-11-427 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M71-11-427 have stock available?
Authorised distributors including element14, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for M71-11-427.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M71-11-427 often in real-time on the comparison pages.
What if I can't find stock of M71-11-427?
You can fill out our help required form which you can use to request a quote for M71-11-427 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.