M6128-4007-SS Handles & Hardware by RAF Electronic Hardware

ROUND HANDLE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$29.54

Distributor Stock
Logo for Newark
Newark
from US$29.54
No stock
Buy Now

Specifications

External Height - Imperial 0.98"
External Height - Metric 24.99mm
External Diameter - Imperial 0.248"
External Diameter - Metric 6.3mm
External Width - Imperial 4.02"
External Width - Metric 102mm
RoHS Compliant Yes

Alternative Descriptions

Round Handle | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M6128-4007-SS?

Additional datasheets, footprints and schematics for M6128-4007-SS are listed on our Part Details page. You can also find images and similar parts to M6128-4007-SS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M6128-4007-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M6128-4007-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M6128-4007-SS fall under?

The M6128-4007-SS is listed under Fasteners & Mechanical > Handles & Hardware > Handles > Equipment Handles.

Can I view similar or alternative parts?

You can view similar parts to M6128-4007-SS when available in the Equipment Handles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M6128-4007-SS you can contact the distributor directly for product support, shipping queries etc.

Is the M6128-4007-SS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for M6128-4007-SS have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for M6128-4007-SS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M6128-4007-SS often in real-time on the comparison pages.

What if I can't find stock of M6128-4007-SS?

You can fill out our help required form which you can use to request a quote for M6128-4007-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay