Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 3.25" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 3.25" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Anti Magnetic Steel |
RoHS Compliant | NA |
Stainless Steel Tweezer - M5S | RS |
Tweezer Type:Precision | Newark Electronics |
PRECISION TWEEZER, POINTED, 3.25" | element14 |
EREM Micro-Pinzette 0221053600 | Boersig |
Status: | Unknown |
---|---|
Series: | Sentrex Series |
RoHS: | Unknown |
No. of Outlets | 5Outlets |
---|---|
Outlet Type | NEMA 5-15R |
Current Rating | 15A |
Supply Voltage VAC | 120V |
Plug Type | NEMA 5-15P |
Cable Length | 1.8m |
Peak Surge Current | 32kA |
Product Range | Sentrex Series |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 3.125" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a M5S?
Additional datasheets, footprints and schematics for M5S are listed on our Part Details page. You can also find images and similar parts to M5S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M5S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M5S fall under?
The M5S is listed under EREM Parts.
Can I view similar or alternative parts?
You can view similar parts to M5S when available in the EREM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M5S you can contact the distributor directly for product support, shipping queries etc.
Is the M5S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M5S have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for M5S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M5S often in real-time on the comparison pages.
What if I can't find stock of M5S?
You can fill out our help required form which you can use to request a quote for M5S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.