M55342K12B10E0RWB Resistors by Vishay Intertechnology

RES 10K 1% 0.07W 0603 THICK FILM

Status: Unknown
Series: RCWPM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.65
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 10kohm
Product Range RCWPM Series
Voltage Rating 50V
Resistor Element Material Thick Film
Power Rating 100mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (20-Jun-2016)

Alternative Descriptions

SMD Chip Resistor, 10 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, Military Reliability | Avnet America
SMD Chip Resistor, 10 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, Military Reliability | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M55342K12B10E0RWB?

Additional datasheets, footprints and schematics for M55342K12B10E0RWB are listed on our Part Details page. You can also find images and similar parts to M55342K12B10E0RWB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M55342K12B10E0RWB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M55342K12B10E0RWB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M55342K12B10E0RWB fall under?

The M55342K12B10E0RWB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to M55342K12B10E0RWB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M55342K12B10E0RWB you can contact the distributor directly for product support, shipping queries etc.

Is the M55342K12B10E0RWB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M55342K12B10E0RWB have stock available?

Authorised distributors including Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for M55342K12B10E0RWB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M55342K12B10E0RWB often in real-time on the comparison pages.

What if I can't find stock of M55342K12B10E0RWB?

You can fill out our help required form which you can use to request a quote for M55342K12B10E0RWB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay