M55342K12B10E0R Resistors by Vishay Intertechnology

RES THICK FILM 10K 1% 0.07W 0603

Status: Unknown
Series: M55342 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.06

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$5.06
-
Buy Now

Specifications

Resistance 10kohm
Product Range M55342 Series
Voltage Rating 50V
Resistor Element Type Thick Film
Resistor Case Style 0603 ^1608 Metric]
Power Rating 70mW
Resistance Tolerance ± 1%

Alternative Descriptions

Res, Thick Film, 10K, 1%, 0.07W, 0603 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M55342K12B10E0R?

Additional datasheets, footprints and schematics for M55342K12B10E0R are listed on our Part Details page. You can also find images and similar parts to M55342K12B10E0R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M55342K12B10E0R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M55342K12B10E0R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M55342K12B10E0R fall under?

The M55342K12B10E0R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to M55342K12B10E0R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M55342K12B10E0R you can contact the distributor directly for product support, shipping queries etc.

Is the M55342K12B10E0R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M55342K12B10E0R have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for M55342K12B10E0R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M55342K12B10E0R often in real-time on the comparison pages.

What if I can't find stock of M55342K12B10E0R?

You can fill out our help required form which you can use to request a quote for M55342K12B10E0R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay