Status: | Unknown |
---|---|
Series: | M55342 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resistance | 10kohm |
---|---|
Voltage Rating | 50V |
Resistor Case Style | 0705 Mil Spec |
Power Rating | 100mW |
Resistance Tolerance | 1% |
Product Range | M55342 Series |
Packaging | Each |
No. of Pins | 2Pins |
Res, Thick Film, 10K, 1%, 0.1W, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a M55342K06B10E0R?
Additional datasheets, footprints and schematics for M55342K06B10E0R are listed on our Part Details page. You can also find images and similar parts to M55342K06B10E0R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M55342K06B10E0R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M55342K06B10E0R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M55342K06B10E0R fall under?
The M55342K06B10E0R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to M55342K06B10E0R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M55342K06B10E0R you can contact the distributor directly for product support, shipping queries etc.
Is the M55342K06B10E0R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M55342K06B10E0R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for M55342K06B10E0R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M55342K06B10E0R often in real-time on the comparison pages.
What if I can't find stock of M55342K06B10E0R?
You can fill out our help required form which you can use to request a quote for M55342K06B10E0R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.