Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$51.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$46.00
|
500
in stock
|
Buy Now | |
Avnet America
from US$44.24
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$56.52
|
301
in stock
|
Buy Now | |
Heilind Electronics
from US$56.52
|
100
in stock
|
Buy Now | |
Electro Enterprises
from US$25.58
|
98
in stock
|
Buy Now | |
element14
from US$49.06
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Sma Female To Female Bulkhead Hermetic Adapter Rohs Compliant: Yes |Amphenol Sv Microwave M55339/28-30001 | Newark Electronics |
SMA Female to Female Bulkhead Hermetic Adapter | Avnet America |
SMA FEMALE TO FEMALE BULKHEAD HERM. ADPTR | Heilind Electronics Asia |
RF COAX ADAPTER, SMA JACK-JACK, 50 OHM | element14 |
Where can I find additional details, specifications and documents for a M55339/28-30001?
Additional datasheets, footprints and schematics for M55339/28-30001 are listed on our Part Details page. You can also find images and similar parts to M55339/28-30001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M55339/28-30001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M55339/28-30001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M55339/28-30001 fall under?
The M55339/28-30001 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to M55339/28-30001 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M55339/28-30001 you can contact the distributor directly for product support, shipping queries etc.
Is the M55339/28-30001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M55339/28-30001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics Asia, Heilind Electronics and Electro Enterprises have stock available or on a lead time for M55339/28-30001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M55339/28-30001 often in real-time on the comparison pages.
What if I can't find stock of M55339/28-30001?
You can fill out our help required form which you can use to request a quote for M55339/28-30001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.