Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.41
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$53.84
|
1,130
in stock
|
Buy Now | |
Heilind Electronics
from US$53.84
|
376
in stock
|
Buy Now | |
Electro Enterprises
from US$33.31
|
126
in stock
|
Buy Now | |
Newark Electronics
from US$42.53
|
5
in stock
|
Buy Now | |
Avnet America
from US$25.63
|
-
|
Buy Now | |
element14
from US$46.73
|
-
|
Buy Now | |
TTI Europe
from US$23.54
|
-
|
Buy Now | |
Richardson RFPD
from US$34.95
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Right Angle Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SMA FEMALE TO MALE ADAPTER R/A | Heilind Electronics Asia |
Rf Adaptor, R/A, Sma Jack-Jack, 50 Ohm | Newark Electronics |
SMA RT ANGLE ADAPTER, M55339/02-30001 | Avnet America |
RF COAX ADAPTER, SMA JACK-JACK, 50 OHM | element14 |
Where can I find additional details, specifications and documents for a M55339/02-30001?
Additional datasheets, footprints and schematics for M55339/02-30001 are listed on our Part Details page. You can also find images and similar parts to M55339/02-30001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M55339/02-30001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M55339/02-30001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M55339/02-30001 fall under?
The M55339/02-30001 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to M55339/02-30001 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M55339/02-30001 you can contact the distributor directly for product support, shipping queries etc.
Is the M55339/02-30001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M55339/02-30001 have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for M55339/02-30001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M55339/02-30001 often in real-time on the comparison pages.
What if I can't find stock of M55339/02-30001?
You can fill out our help required form which you can use to request a quote for M55339/02-30001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.