Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$259.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$259.21
|
153
in stock
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
Gender | Header |
Contact Termination Type | Solder |
Contact Material | Brass |
Contact Plating | Gold over Nickel Plated Contacts |
RoHS Compliant | No |
Product Range:- | Newark Electronics |
Where can I find additional details, specifications and documents for a M55302/129-09.?
Additional datasheets, footprints and schematics for M55302/129-09. are listed on our Part Details page. You can also find images and similar parts to M55302/129-09. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M55302/129-09. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M55302/129-09. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M55302/129-09. fall under?
The M55302/129-09. is listed under Connectors > Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to M55302/129-09. when available in the Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M55302/129-09. you can contact the distributor directly for product support, shipping queries etc.
Is the M55302/129-09. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M55302/129-09. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for M55302/129-09..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M55302/129-09. often in real-time on the comparison pages.
What if I can't find stock of M55302/129-09.?
You can fill out our help required form which you can use to request a quote for M55302/129-09. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.