Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$111.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$146.75
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$134.88
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$142.80
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$132.00
|
16
in stock
|
Buy Now | |
Heilind Electronics
from US$138.28
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$138.28
|
4
in stock
|
Buy Now | |
Avnet America
from US$111.80
|
-
|
Buy Now | |
RS Americas
from US$140.42
|
-
|
Buy Now | |
Richardson RFPD
from US$118.44
|
-
|
Buy Now | |
TE Store
from US$154.25
|
-
|
Buy Now | |
Sager
from US$126.33
|
-
|
Buy Now |
Port Material | 17-4PH |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Electrical Connection | Packard |
Dimensions | 24 x 24 x 82mm, .94 x .94 x 3.23in |
Supply Voltage | 9 – 30V |
Overpressure | 2X Rated |
Pressure | 1000psi |
Output/Span | 4 – 20 mA |
Accuracy | ±0.25% FSO |
Options | Adhesive Label, No Snubber |
Sensor Type | Industrial Pressure Transducers |
Type | Gage |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Press Xdcr M5254-000005-01Kpg |Te Connectivity M5254-000005-01KPG | Newark Electronics |
Industrial Pressure Sensors PRESS XDCR | Rapid Electronics |
TE Connectivity PRESS XDCR M5254-000005-01KPG Industrial | Distrelec |
PRESS XDCR M5254-000005-01KPG | Heilind Electronics |
Pressure Sensor 0Psi to 1000Psi Gauge | Avnet America |
Sensor | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
PRESS XDCR M5254-000005-01KPG Pressure Sensor Type: Industrial Pressure Transducer Pressure: 68.94 bar Pressure: 1000 psi Pressure Type: Gauge Supply Voltage Range: 9 – 30 V Industrial Pressure Transducer 68.94 bar 1000 psi Gauge | Compact Industrial Pressure Transducer | Part Number: M5254-000005-01KPG | Internal Number: M5254-000005-01KPG | TE Connectivity | TE Store |
Industrial Pressure Sensors PRES XDCR IND 1KPSI SS GAUGE | Sager |
Where can I find additional details, specifications and documents for a M5254-000005-01KPG?
Additional datasheets, footprints and schematics for M5254-000005-01KPG are listed on our Part Details page. You can also find images and similar parts to M5254-000005-01KPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M5254-000005-01KPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5254-000005-01KPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M5254-000005-01KPG fall under?
The M5254-000005-01KPG is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to M5254-000005-01KPG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M5254-000005-01KPG you can contact the distributor directly for product support, shipping queries etc.
Is the M5254-000005-01KPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M5254-000005-01KPG have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for M5254-000005-01KPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M5254-000005-01KPG often in real-time on the comparison pages.
What if I can't find stock of M5254-000005-01KPG?
You can fill out our help required form which you can use to request a quote for M5254-000005-01KPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.