M5060TB1200 Kits & Assortments - Miscellaneous by Crydom

Power Module Diode M Series

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$85.82

Distributor Stock
Logo for Newark
Newark
from US$168.50
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$91.51
-
Buy Now
Logo for Sager
Sager
from US$85.82
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Discrete Semiconductor Modules 60A 1200V 3Ph Brdg |Sensata/crydom M5060TB1200 | Newark Electronics
DIODE MODULE 60A 480VAC 800A I/P LEAKAGE | Sensata - Crydom M5060TB1200 | RS Americas
Discrete Semiconductor Modules 60A 1200V 3PH BRDG MODULE POWER | Sager
Power Modules | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M5060TB1200?

Additional datasheets, footprints and schematics for M5060TB1200 are listed on our Part Details page. You can also find images and similar parts to M5060TB1200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M5060TB1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5060TB1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M5060TB1200 fall under?

The M5060TB1200 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to M5060TB1200 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M5060TB1200 you can contact the distributor directly for product support, shipping queries etc.

Is the M5060TB1200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M5060TB1200 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Sager and Relay Specialties have stock available or on a lead time for M5060TB1200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M5060TB1200 often in real-time on the comparison pages.

What if I can't find stock of M5060TB1200?

You can fill out our help required form which you can use to request a quote for M5060TB1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay