Status: | Unknown |
---|---|
Series: | M50 Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
960
in stock
|
Buy Now | |
Farnell
from US$1.52
|
30,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
25,721
in stock
|
Buy Now | |
element14
from US$2.09
|
25,100
in stock
|
Buy Now | |
TTI Europe
from US$1.37
|
7,182
in stock
|
Buy Now | |
Rapid Electronics
from US$1.71
|
172
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
86
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,188
in stock
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | M50 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | IDC / IDT |
RECEPTACLE, IDC, 1.27MM, 10WAY | Farnell |
Connector, Rcpt, 10Pos, 2Row, 1.27Mm | Newark Electronics |
1.27 IDC SOCKET 10 POSITION | TTI Europe |
M50 1.27mm IDC ribbon cable socket, 10P | RS |
5+5 Pos. Female DIL Ribbon Cable Connector | Rapid Electronics |
1.27mm (0.05) Pitch DIL Female IDC Ribbon Cable Connector, selective gold + tin, 5+5 contacts" | Avnet Abacus |
Where can I find additional details, specifications and documents for a M50-3300542?
Additional datasheets, footprints and schematics for M50-3300542 are listed on our Part Details page. You can also find images and similar parts to M50-3300542 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M50-3300542 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M50-3300542 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M50-3300542 fall under?
The M50-3300542 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to M50-3300542 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M50-3300542 you can contact the distributor directly for product support, shipping queries etc.
Is the M50-3300542 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M50-3300542 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TTI Europe and RS have stock available or on a lead time for M50-3300542.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M50-3300542 often in real-time on the comparison pages.
What if I can't find stock of M50-3300542?
You can fill out our help required form which you can use to request a quote for M50-3300542 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.