Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.65
|
71
in stock
|
Buy Now | |
Heilind Electronics
from US$25.87
|
749
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.87
|
249
in stock
|
Buy Now | |
Newark Electronics
from US$24.45
|
71
in stock
|
Buy Now | |
element14
from US$22.45
|
71
in stock
|
Buy Now | |
RS Americas
from US$27.21
|
8
in stock
|
Buy Now |
Label Type | Tamperproof |
---|---|
Label Dimensions | 19.1mm Dia |
Label Material | Vinyl |
Label Colour | Red on White |
Pack Quantity | 200 |
Product Range | - |
Label Size | 19.1mm Dia |
1878643-6 M5031C | Heilind Electronics |
Tamper Evident Security Labels, Vinyl, Red/White, 19.1Mm Diameter | Newark Electronics |
TAMPER EVIDENT SECURITY LABELS, VINYL, RED/WHITE, 19.1MM DIAMETER | element14 |
Raychem, Label, TAMPER EVIDENT VOID LABEL, 19.10mm, Die-Cut, Destructible Vinyl | TE Connectivity M5031C | RS Americas |
Where can I find additional details, specifications and documents for a M5031C?
Additional datasheets, footprints and schematics for M5031C are listed on our Part Details page. You can also find images and similar parts to M5031C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M5031C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5031C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M5031C fall under?
The M5031C is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to M5031C when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M5031C you can contact the distributor directly for product support, shipping queries etc.
Is the M5031C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M5031C have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for M5031C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M5031C often in real-time on the comparison pages.
What if I can't find stock of M5031C?
You can fill out our help required form which you can use to request a quote for M5031C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.