Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Tamperproof |
---|---|
Label Dimensions | 12.7mm x 50.8mm |
Label Material | Vinyl |
Label Colour | Red on White |
Pack Quantity | 160 |
Product Range | - |
Label Size | 50.8mm x 12.7mm |
Tamper Evident Security Labels, Vinyl, Red/White, 50.8Mm W | Newark Electronics |
TAMPER EVIDENT SECURITY LABELS, VINYL, RED/WHITE, 50.8MM W | element14 |
Where can I find additional details, specifications and documents for a M5031A?
Additional datasheets, footprints and schematics for M5031A are listed on our Part Details page. You can also find images and similar parts to M5031A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M5031A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5031A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M5031A fall under?
The M5031A is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to M5031A when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M5031A you can contact the distributor directly for product support, shipping queries etc.
Is the M5031A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M5031A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M5031A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M5031A often in real-time on the comparison pages.
What if I can't find stock of M5031A?
You can fill out our help required form which you can use to request a quote for M5031A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.