M50100CC400 Kits & Assortments - Miscellaneous by Crydom

Power Module Diode M Series

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$61.61

Distributor Stock
Logo for Newark
Newark
from US$61.61
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$79.07
5
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Discrete Semiconductor Modules 100Amps 120VAC CC | Rapid Electronics
Power Module Diode M Series/Sensata/Crydom |Sensata/crydom M50100CC400 | Newark Electronics
Power Modules | Relay Specialties
Discrete Semiconductor Modules 100Amps 120VAC CC Circuit Power Module | Sager


M50100CC400 Power Modules by Cynergy3

DIODE MODULE, DUAL, 120V

Status: Unknown
Series: M50 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 120V
Forward Voltage VF Max 1.2V
Diode Module Configuration Dual Common Cathode
Product Range M50 Series
Filter Terminals Screw
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M50100CC400?

Additional datasheets, footprints and schematics for M50100CC400 are listed on our Part Details page. You can also find images and similar parts to M50100CC400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M50100CC400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M50100CC400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M50100CC400 fall under?

The M50100CC400 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to M50100CC400 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M50100CC400 you can contact the distributor directly for product support, shipping queries etc.

Is the M50100CC400 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M50100CC400 have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Relay Specialties and Sager have stock available or on a lead time for M50100CC400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M50100CC400 often in real-time on the comparison pages.

What if I can't find stock of M50100CC400?

You can fill out our help required form which you can use to request a quote for M50100CC400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay