Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Starting Torque | - |
---|---|
Supply Voltage V AC | 230V |
Frequency | 50Hz |
Input Power | 36W |
Rotation Direction | CCW (Counter Clockwise) |
No. of Clutches | - |
Operating Temperature Min | -30°C |
Operating Temperature Max | 40°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Output Power | 10W |
Motor: AC | Transfer Multisort Elektronik |
SHADED POLE MOTOR, 1300RPM, 230VAC, 10W | element14 |
Where can I find additional details, specifications and documents for a M4Q045-CA03-75?
Additional datasheets, footprints and schematics for M4Q045-CA03-75 are listed on our Part Details page. You can also find images and similar parts to M4Q045-CA03-75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M4Q045-CA03-75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M4Q045-CA03-75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M4Q045-CA03-75 fall under?
The M4Q045-CA03-75 is listed under Electrical & Lighting > Industrial Automation & Control Gear > AC & Air Motors.
Can I view similar or alternative parts?
You can view similar parts to M4Q045-CA03-75 when available in the AC & Air Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M4Q045-CA03-75 you can contact the distributor directly for product support, shipping queries etc.
Is the M4Q045-CA03-75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M4Q045-CA03-75 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for M4Q045-CA03-75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M4Q045-CA03-75 often in real-time on the comparison pages.
What if I can't find stock of M4Q045-CA03-75?
You can fill out our help required form which you can use to request a quote for M4Q045-CA03-75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.