Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Type | Nut & Washer |
---|---|
Kit Contents | M4 Size Nuts & Washers |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Standard | BS3692(nuts)BS4320(washers) |
Thread Size | M4 |
Thread Size - Metric | M4 |
Thread Type | Metric |
NUT/WASHER KIT, NP, BRASS, M4, PK300 | element14 |
Nut & Washer Kit, M4, Brass | Newark Electronics |
Where can I find additional details, specifications and documents for a M4-FPC3067488?
Additional datasheets, footprints and schematics for M4-FPC3067488 are listed on our Part Details page. You can also find images and similar parts to M4-FPC3067488 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M4-FPC3067488 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M4-FPC3067488 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M4-FPC3067488 fall under?
The M4-FPC3067488 is listed under Fasteners & Mechanical > Fasteners & Fixings > Assortments & Kits.
Can I view similar or alternative parts?
You can view similar parts to M4-FPC3067488 when available in the Assortments & Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M4-FPC3067488 you can contact the distributor directly for product support, shipping queries etc.
Is the M4-FPC3067488 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M4-FPC3067488 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M4-FPC3067488.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M4-FPC3067488 often in real-time on the comparison pages.
What if I can't find stock of M4-FPC3067488?
You can fill out our help required form which you can use to request a quote for M4-FPC3067488 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.