M49470Q01155MEJ Capacitors by KYOCERA AVX

CAP, MLCC, X7R, 1.5UF, 500V, SMD

Status: Unknown
Series: SMPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$37.55

Distributor Stock
Logo for Farnell
Farnell
from US$37.55
No stock
Buy Now
Logo for element14
element14
from US$42.31
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 1.5µF
Voltage Rating 500V
Product Range SMPS Series
Capacitance Tolerance ± 20%
Dielectric Characteristic X7R
Stacking Height 12.2mm
Filter Terminals SMD
RoHS Compliant No

Alternative Descriptions

Cap, Mlcc, X7R, 1.5Uf, 500V, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M49470Q01155MEJ?

Additional datasheets, footprints and schematics for M49470Q01155MEJ are listed on our Part Details page. You can also find images and similar parts to M49470Q01155MEJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M49470Q01155MEJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M49470Q01155MEJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M49470Q01155MEJ fall under?

The M49470Q01155MEJ is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Stacked Capacitors.

Can I view similar or alternative parts?

You can view similar parts to M49470Q01155MEJ when available in the SMD Ceramic Multilayer MLCC Stacked Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M49470Q01155MEJ you can contact the distributor directly for product support, shipping queries etc.

Is the M49470Q01155MEJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M49470Q01155MEJ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M49470Q01155MEJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M49470Q01155MEJ often in real-time on the comparison pages.

What if I can't find stock of M49470Q01155MEJ?

You can fill out our help required form which you can use to request a quote for M49470Q01155MEJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay