Status: | Active |
---|---|
Series: | M48T35Y |
RoHS: | Compliant |
Prices starting from US$20.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.23
|
23
in stock
|
Buy Now | |
element14
from US$30.36
|
43
in stock
|
Buy Now | |
Farnell
from US$25.73
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$26.28
|
-
|
Buy Now | |
Future Electronics
from US$22.91
|
-
|
Buy Now | |
Avnet America
from US$20.53
|
-
|
Buy Now | |
Distrelec
from US$30.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrated, ultra low power SRAM, real-time clock, power-fail control circuit and battery |
BYTEWIDE™RAM-like clock access |
BCD coded year, month, day, date, hours, minutes, and seconds |
Frequency test output for real-time clock |
Automatic power-fail chip deselect and WRITE protection |
WRITE protect voltages VPFD= power-fail deselect voltage): M48T35: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V M48T35Y: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
M48T35: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V |
M48T35Y: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
Self-contained battery and crystal in the CAPHAT™DIP package |
SOIC package provides direct connection for a SNAPHAT® housing containing the battery and crystal |
SNAPHAT® housing (battery and crystal) is replaceable |
Pin and function compatible with JEDEC standard 32 Kb x 8 SRAMs |
RoHS compliant Lead-free second level interconnect |
Lead-free second level interconnect |
Product Specifications |
---|
DS0524 5 V, 256 Kbit (32 Kb x 8) TIMEKEEPER® SRAM |
Product Certifications |
---|
Products Underwriter Laboratories (UL) Information |
SRAM TIMEKEEPER 256K, 48T35, DIP28 | Farnell |
Real-Time clock,256kb,M48T35Y-70PC1 | RS |
Rtc - Parallel Interface (Timekeepers) Rohs Compliant: Yes |Stmicroelectronics M48T35Y-70PC1 | Newark Electronics |
M48T35Y Series 256 Kb (32 K x 8) 5 V 70 ns Timekeeper« SRAM - PCDIP-28 | Future Electronics |
Real Time Clock Parallel 32KByte 28-Pin PCDIP Tube | Avnet America |
ST NV-RAM 32 k x 8 Bit PCDIP-28 | Distrelec |
Where can I find additional details, specifications and documents for a M48T35Y-70PC1?
Additional datasheets, footprints and schematics for M48T35Y-70PC1 are listed on our Part Details page. You can also find images and similar parts to M48T35Y-70PC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M48T35Y-70PC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M48T35Y-70PC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M48T35Y-70PC1 fall under?
The M48T35Y-70PC1 is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Parallel Interface (Timekeepers).
Can I view similar or alternative parts?
You can view similar parts to M48T35Y-70PC1 when available in the RTC - Parallel Interface (Timekeepers) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M48T35Y-70PC1 you can contact the distributor directly for product support, shipping queries etc.
Is the M48T35Y-70PC1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M48T35Y-70PC1 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for M48T35Y-70PC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M48T35Y-70PC1 often in real-time on the comparison pages.
What if I can't find stock of M48T35Y-70PC1?
You can fill out our help required form which you can use to request a quote for M48T35Y-70PC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.