Status: | Active |
---|---|
Series: | M48T35AV |
RoHS: | Compliant |
Prices starting from US$15.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.88
|
816
in stock
|
Buy Now | |
Newark Electronics
from US$18.90
|
1,002
in stock
|
Buy Now | |
Future Electronics
from US$15.20
|
936
in stock
|
Buy Now | |
element14
from US$18.79
|
816
in stock
|
Buy Now | |
EBV Elektronik
-
|
936
in stock
|
Buy Now | |
Avnet America
from US$15.50
|
-
|
Buy Now | |
Schukat Electronic
from US$15.63
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrated, ultra low power SRAM, real-time clock, power-fail control circuit and battery |
BYTEWIDE™RAM-like clock access |
BCD coded year, month, day, date, hours, minutes, and seconds |
Battery low flag (BOK ) |
Frequency test output for real-time clock |
Automatic power-fail chip deselect and WRITE protection |
WRITE protect voltage (VPFD= power-fail deselect voltage): M48T35AV: VCC= 3.0 to 3.6 V; 2.7 V ≤ VPFD≤ 3.0 V |
M48T35AV: VCC= 3.0 to 3.6 V; 2.7 V ≤ VPFD≤ 3.0 V |
Self-contained battery and crystal in the CAPHAT™ DIP package |
SOIC package provides direct connection for a SNAPHAT®housing containing the battery and crystal |
SNAPHAT®housing (battery and crystal) is replaceable |
Pin and function compatible with JEDEC standard 32 Kbit x 8 SRAMs |
RoHS compliant Lead-free second level interconnect |
Lead-free second level interconnect |
Product Specifications |
---|
DS1811 3.3 V, 256 Kbit (32 Kbit x 8) TIMEKEEPER® SRAM |
Product Certifications |
---|
Products Underwriter Laboratories (UL) Information |
So28 Battery/Tk 32K X 8 3.3V 10% | Newark Electronics |
M48T35AV Series 256 Kb (32 K x 8) 3.6 V 100 ns Timekeeper« SRAM - SOH-28 | Future Electronics |
SO28 BATTERY/TK 32K X 8 3.3V 10% | element14 |
NVRAM NVSRAM Parallel 256K-Bit 3.3V 28-Pin SOH T/R | EBV Elektronik |
Timek. 3,3V 32kx8 100ns 0-70° SOH28 | Schukat Electronic |
Where can I find additional details, specifications and documents for a M48T35AV-10MH1F?
Additional datasheets, footprints and schematics for M48T35AV-10MH1F are listed on our Part Details page. You can also find images and similar parts to M48T35AV-10MH1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M48T35AV-10MH1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M48T35AV-10MH1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M48T35AV-10MH1F fall under?
The M48T35AV-10MH1F is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Parallel Interface (Timekeepers).
Can I view similar or alternative parts?
You can view similar parts to M48T35AV-10MH1F when available in the RTC - Parallel Interface (Timekeepers) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M48T35AV-10MH1F you can contact the distributor directly for product support, shipping queries etc.
Is the M48T35AV-10MH1F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M48T35AV-10MH1F have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for M48T35AV-10MH1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M48T35AV-10MH1F often in real-time on the comparison pages.
What if I can't find stock of M48T35AV-10MH1F?
You can fill out our help required form which you can use to request a quote for M48T35AV-10MH1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.