Status: | Active |
---|---|
Series: | M48T18 |
RoHS: | Compliant |
Prices starting from US$23.31
Integrated ultra low power SRAM, real-time clock, power-fail control circuit, and battery |
BYTEWIDE™RAM-like clock access |
BCD coded year, month, day, date, hours, minutes, and seconds |
Typical clock accuracy of ±1 minute a month, at 25 °C |
Automatic power-fail chip deselect and WRITE protection |
WRITE protect VPFD= power-fail deselect voltage): M48T08: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V M48T18/T08Y: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
M48T08: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V |
M48T18/T08Y: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
Software controlled clock calibration for high accuracy applications |
Self-contained battery and crystal in the CAPHAT™DIP package |
Packaging includes a 28-lead SOIC and SNAPHAT® top (to be ordered separately) |
SOIC package provides direct connection for a snaphat top which contains the battery and crystal |
Pin and function compatible with DS1643 and JEDEC standard 8 K x 8 SRAMs |
RoHS compliant Lead-free second level interconnect |
Lead-free second level interconnect |
Product Specifications |
---|
DS0494 5 V, 64 Kbit (8 Kb x 8) TIMEKEEPER® SRAM |
Product Certifications |
---|
Products Underwriter Laboratories (UL) Information |
64Kbit 8Kx8 TIMEKEEPER SRAM 5V PCDIP28 | RS |
IC, SRAM TIMEKEEPER 64K | Farnell |
Real Time Clock Parallel 8KByte 28-Pin PCDIP Tube | Avnet Silica |
Ic, Sram Timekeeper 64K | Newark Electronics |
M48T18 Series 64 Kb (8 K x 8) 5 V 150 ns Timekeeper« SRAM - PCDIP-28 | Future Electronics |
Where can I find additional details, specifications and documents for a M48T18-150PC1?
Additional datasheets, footprints and schematics for M48T18-150PC1 are listed on our Part Details page. You can also find images and similar parts to M48T18-150PC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M48T18-150PC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M48T18-150PC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M48T18-150PC1 fall under?
The M48T18-150PC1 is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Parallel Interface (Timekeepers).
Can I view similar or alternative parts?
You can view similar parts to M48T18-150PC1 when available in the RTC - Parallel Interface (Timekeepers) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M48T18-150PC1 you can contact the distributor directly for product support, shipping queries etc.
Is the M48T18-150PC1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M48T18-150PC1 have stock available?
Authorised distributors including RS, element14, Farnell, Avnet Silica and Newark Electronics have stock available or on a lead time for M48T18-150PC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M48T18-150PC1 often in real-time on the comparison pages.
What if I can't find stock of M48T18-150PC1?
You can fill out our help required form which you can use to request a quote for M48T18-150PC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.