Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | DD |
---|---|
Clock Format | HH |
Clock IC Type | Timekeeper |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | - |
No. of Pins | 28Pins |
IC Interface Type | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 48 |
Clock Frequency | 32.768kHz |
IC Case Style | SOH |
IC Temperature Range | Commercial |
No. of Outputs | 9Outputs |
Operating Temperature Range | 0°C to +70°C |
RTC Features | Watchdog Timer |
Supply Voltage Range | 4.75V to 5.5V |
Termination Type | Surface Mount Device |
Type | Timekeeper SRAM |
SRAM TIMEKEEPER 64K, SMD, SOH-28 | element14 |
Where can I find additional details, specifications and documents for a M48T08Y-10MH1E?
Additional datasheets, footprints and schematics for M48T08Y-10MH1E are listed on our Part Details page. You can also find images and similar parts to M48T08Y-10MH1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M48T08Y-10MH1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M48T08Y-10MH1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M48T08Y-10MH1E fall under?
The M48T08Y-10MH1E is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to M48T08Y-10MH1E when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M48T08Y-10MH1E you can contact the distributor directly for product support, shipping queries etc.
Is the M48T08Y-10MH1E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M48T08Y-10MH1E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for M48T08Y-10MH1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M48T08Y-10MH1E often in real-time on the comparison pages.
What if I can't find stock of M48T08Y-10MH1E?
You can fill out our help required form which you can use to request a quote for M48T08Y-10MH1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.