Status: | Active |
---|---|
Series: | M41T81S |
RoHS: | Compliant |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.01
|
1,608
in stock
|
Buy Now | |
Avnet America
from US$3.34
|
74,000
in stock
|
Buy Now | |
element14
from US$4.33
|
1,608
in stock
|
Buy Now | |
Future Electronics
from US$5.49
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Counters for tenths/hundredths of seconds, seconds, minutes, hours, day, date, month, year, and century |
32 KHz crystal oscillator with integrated load capacitance (12.5 pf) which provides exceptional oscillator stability and high crystal series resistance operation) |
Oscillator stop detection (monitors clock operation) |
Serial interface supports I2C bus (400 kHz protocol) |
Ultra-low battery supply current of 0.6 μA (typ) |
2.0 to 5.5 V clock operating voltage |
Automatic switchover and deselect circuitry (fixed reference) which provides full operation in 3.0 V applications) |
VCC= 2.7 to 5.5 V |
2.5 V ≤ VPFD≤ 2.7 V |
Power-down time-stamp (HT bit) which allows determination of time elapsed in battery backup |
Battery low flag |
Programmable alarm and interrupt function (valid even during battery backup mode) |
Accurate programmable watchdog timer (from 62.5 ms to 128 s) |
Software clock calibration (to compensate for crystal deviation due to temperature) |
Operating temperature of –40 to 85 °C |
Package options include an 8-lead SOIC or 18-lead embedded crystal SOIC |
Product Specifications |
---|
DS4003 Serial access real-time clock (RTC) with alarms |
Brochures |
---|
Serial real-time clock ICs |
Real Time Clock Serial 20Byte 18-Pin SOX T/R | Avnet America |
ALARM RTC, 20B, I2C, 5.5V, SOIC-18 | element14 |
SO18 .30 WITH EMBEDDED CRYSTAL | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics M41T81SMY6F | Newark Electronics |
Where can I find additional details, specifications and documents for a M41T81SMY6F?
Additional datasheets, footprints and schematics for M41T81SMY6F are listed on our Part Details page. You can also find images and similar parts to M41T81SMY6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M41T81SMY6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M41T81SMY6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M41T81SMY6F fall under?
The M41T81SMY6F is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Serial Interface.
Can I view similar or alternative parts?
You can view similar parts to M41T81SMY6F when available in the RTC - Serial Interface range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M41T81SMY6F you can contact the distributor directly for product support, shipping queries etc.
Is the M41T81SMY6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M41T81SMY6F have stock available?
Authorised distributors including Avnet America, element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for M41T81SMY6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M41T81SMY6F often in real-time on the comparison pages.
What if I can't find stock of M41T81SMY6F?
You can fill out our help required form which you can use to request a quote for M41T81SMY6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.