Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.01
|
12,138
in stock
|
Buy Now | |
PEI-Genesis
from US$16.79
|
8,886
in stock
|
Buy Now | |
Electro Enterprises
from US$18.52
|
2,764
in stock
|
Buy Now | |
Newark Electronics
from US$148.45
|
1,000
in stock
|
Buy Now | |
element14
from US$51.36
|
42
in stock
|
Buy Now | |
RS Americas
from US$29.41
|
31
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,546
in stock
|
Buy Now | |
Heilind Electronics
-
|
515
in stock
|
Buy Now | |
WireMasters
-
|
104
in stock
|
Buy Now | |
Avnet America
from US$20.36
|
-
|
Buy Now | |
TTI Europe
from US$24.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Military Series Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Size | 8 |
CIRCULAR CONTACT, TWINAX, SOCKET, CRIMP | Farnell |
38999 I II III CON 8 SKT TWNAX | PEI-Genesis |
Size 8(Twinax) Ljt Sockets | Amphenol Aerospace M39029/91-530 | RS Americas |
MLP-47T08-LD | Heilind Electronics Asia |
TWINAX-Socket | Boersig |
Contact SKT Crimp ST Cable Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a M39029/91-530?
Additional datasheets, footprints and schematics for M39029/91-530 are listed on our Part Details page. You can also find images and similar parts to M39029/91-530 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/91-530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/91-530 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/91-530 fall under?
The M39029/91-530 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/91-530 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/91-530 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/91-530 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/91-530 have stock available?
Authorised distributors including Farnell, PEI-Genesis, Electro Enterprises, Newark Electronics and element14 have stock available or on a lead time for M39029/91-530.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/91-530 often in real-time on the comparison pages.
What if I can't find stock of M39029/91-530?
You can fill out our help required form which you can use to request a quote for M39029/91-530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.